TLV70028DDCT . Power Management ICs - PMIC by Texas Instruments

IC LDO 200MA 2.8V 5SOT23

Status: Unknown
Series: 2.8V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.28
219,745
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for element14
element14
from US$0.89
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 175mV
LDO Regulator Case Style TSOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.8V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 200mA
Output Voltage Min 0.7V
Output Voltage Nom. 2.8V
Primary Input Voltage 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2V
Termination Type Surface Mount Device

Alternative Descriptions

200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ic, Ldo, 200Ma, 2.8V, 5Sot23 | Newark Electronics
IC, LDO, 200MA, 2.8V, 5SOT23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV70028DDCT .?

Additional datasheets, footprints and schematics for TLV70028DDCT . are listed on our Part Details page. You can also find images and similar parts to TLV70028DDCT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV70028DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70028DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV70028DDCT . fall under?

The TLV70028DDCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV70028DDCT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70028DDCT . you can contact the distributor directly for product support, shipping queries etc.

Is the TLV70028DDCT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV70028DDCT . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV70028DDCT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV70028DDCT . often in real-time on the comparison pages.

What if I can't find stock of TLV70028DDCT .?

You can fill out our help required form which you can use to request a quote for TLV70028DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay