Status: | Unknown |
---|---|
Series: | 1.9V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 175mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.9V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 1.9V |
Primary Input Voltage | 5.5V |
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
LDO, REG, 0.175VDO, 0.2A, 1.9V, 5SOT23 | element14 |
Ldo, Reg, 0.175Vdo, 0.2A, 1.9V, 5Sot23 | Newark Electronics |
200mA,Low IQ,LDO Reg | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV70019DDCT .?
Additional datasheets, footprints and schematics for TLV70019DDCT . are listed on our Part Details page. You can also find images and similar parts to TLV70019DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV70019DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70019DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV70019DDCT . fall under?
The TLV70019DDCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV70019DDCT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70019DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV70019DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV70019DDCT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLV70019DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV70019DDCT . often in real-time on the comparison pages.
What if I can't find stock of TLV70019DDCT .?
You can fill out our help required form which you can use to request a quote for TLV70019DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.