Comparator Type | High Voltage |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 9.9µs |
Supply Voltage Range | 1.8V to 36V |
Comparator Case Style | SOT-23 |
No. of Pins | 23Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low power, high voltage window comparator with integrated reference | Texas Instruments |
Comparator, High Voltage, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV6710DDCT .?
Additional datasheets, footprints and schematics for TLV6710DDCT . are listed on our Part Details page. You can also find images and similar parts to TLV6710DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV6710DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV6710DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV6710DDCT . fall under?
The TLV6710DDCT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV6710DDCT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV6710DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV6710DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV6710DDCT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV6710DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV6710DDCT . often in real-time on the comparison pages.
What if I can't find stock of TLV6710DDCT .?
You can fill out our help required form which you can use to request a quote for TLV6710DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.