Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.5V-5.5V input, 2-A high efficiency step-down buck converter in SOT23 and SOT563 package | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV62569DBVT?
Additional datasheets, footprints and schematics for TLV62569DBVT are listed on our Part Details page. You can also find images and similar parts to TLV62569DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62569DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62569DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62569DBVT fall under?
The TLV62569DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62569DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62569DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62569DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62569DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV62569DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62569DBVT often in real-time on the comparison pages.
What if I can't find stock of TLV62569DBVT?
You can fill out our help required form which you can use to request a quote for TLV62569DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.