Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.37
|
3,480
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-563 |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2A High Efficiency Step-down Buck Converter with forced PWM in SOT Package | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV62569APDRLT?
Additional datasheets, footprints and schematics for TLV62569APDRLT are listed on our Part Details page. You can also find images and similar parts to TLV62569APDRLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62569APDRLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62569APDRLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62569APDRLT fall under?
The TLV62569APDRLT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV62569APDRLT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62569APDRLT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62569APDRLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62569APDRLT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV62569APDRLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62569APDRLT often in real-time on the comparison pages.
What if I can't find stock of TLV62569APDRLT?
You can fill out our help required form which you can use to request a quote for TLV62569APDRLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.