TLV62568APDRLT Texas Instruments Parts by Texas Instruments

DC/DC CONV SYNC BUCK 1.5MHZ SOT-563-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.29
1,818
in stock
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.5V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-563
No. of Pins 6Pins
Output Current 1A
Output Voltage Min 600mV
Output Voltage Max 5.5V
Switching Frequency 1.5MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.5V-5.5V input, 1A high efficiency step-down buck converter with forced PWM in small SOT563 package | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV62568APDRLT?

Additional datasheets, footprints and schematics for TLV62568APDRLT are listed on our Part Details page. You can also find images and similar parts to TLV62568APDRLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV62568APDRLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62568APDRLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV62568APDRLT fall under?

The TLV62568APDRLT is listed under Texas Instruments Parts.

Can I view similar or alternative parts?

You can view similar parts to TLV62568APDRLT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62568APDRLT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV62568APDRLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV62568APDRLT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TLV62568APDRLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV62568APDRLT often in real-time on the comparison pages.

What if I can't find stock of TLV62568APDRLT?

You can fill out our help required form which you can use to request a quote for TLV62568APDRLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay