TLV62130RGTT . Part Information
Details for TLV62130RGTT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 900mV |
Output Voltage Max | 5V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 17V |
Alternative Part Descriptions
- DC-DC CONV, BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes | Newark Electronics
- 3-17V 3A Step-Down Converter in 3x3 QFN Package | Texas Instruments
Viewing Distributors for TLV62130RGTT .
Loading...
Loading Results for TLV62130RGTT .