Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
2,860
in stock
|
Buy Now | |
Texas Instruments
from US$0.55
|
17,014
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
907
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
678
in stock
|
Buy Now | |
element14
from US$0.77
|
678
in stock
|
Buy Now | |
Farnell
from US$0.74
|
678
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 900mV |
Output Voltage Max | 5V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-17V 3A Step-Down Converter in 3x3 QFN Package | Texas Instruments |
4-17V 3A Step-Down Converter DCS VQFN16 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Sync Buck, 2.5Mhz, Qfn-16 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.5MHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a TLV62130RGTR .?
Additional datasheets, footprints and schematics for TLV62130RGTR . are listed on our Part Details page. You can also find images and similar parts to TLV62130RGTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62130RGTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62130RGTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62130RGTR . fall under?
The TLV62130RGTR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62130RGTR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62130RGTR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62130RGTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62130RGTR . have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLV62130RGTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62130RGTR . often in real-time on the comparison pages.
What if I can't find stock of TLV62130RGTR .?
You can fill out our help required form which you can use to request a quote for TLV62130RGTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.