Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
5,995
in stock
|
Buy Now | |
Texas Instruments
from US$0.55
|
12,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
615
in stock
|
Buy Now | |
element14
from US$0.77
|
615
in stock
|
Buy Now | |
Farnell
from US$0.76
|
615
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 900mV |
Output Voltage Max | 5V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package | Texas Instruments |
Switch Volt Regulator, TLV62130ARGTR | RS |
Dc/Dc Conv, Sync Buck, 2.5Mhz, Vqfn-16 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.5MHZ, VQFN-16 | element14 |
Where can I find additional details, specifications and documents for a TLV62130ARGTR?
Additional datasheets, footprints and schematics for TLV62130ARGTR are listed on our Part Details page. You can also find images and similar parts to TLV62130ARGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62130ARGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62130ARGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62130ARGTR fall under?
The TLV62130ARGTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62130ARGTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62130ARGTR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62130ARGTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62130ARGTR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TLV62130ARGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62130ARGTR often in real-time on the comparison pages.
What if I can't find stock of TLV62130ARGTR?
You can fill out our help required form which you can use to request a quote for TLV62130ARGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.