Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.74
|
183,599
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 16Pins |
Output Current | 4A |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4A Synchronous Step Down Converter with DCS Control | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV62095RGTT?
Additional datasheets, footprints and schematics for TLV62095RGTT are listed on our Part Details page. You can also find images and similar parts to TLV62095RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62095RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62095RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62095RGTT fall under?
The TLV62095RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62095RGTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62095RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62095RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62095RGTT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV62095RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62095RGTT often in real-time on the comparison pages.
What if I can't find stock of TLV62095RGTT?
You can fill out our help required form which you can use to request a quote for TLV62095RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.