TLV62090RGTT . Part Information
Details for TLV62090RGTT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TLV62090RGTT Directly from Texas Instruments (6321 in stock) at $0.5870
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 3A Step Down Converter, DCS VQFN16EP | RS Components
- 3A High Efficiency Step Down Converter in 3x3mm QFN Package | Texas Instruments
- Texas Instruments TLV62090RGTT DC-DC Dönüştürücüsü, 3A QFN, 16-Pinli, Ayarlanabilir | RS Components TR
- 3A Step Down Converter, DCS VQFN16EP | RS Components IT
Viewing Distributors for TLV62090RGTT .
Loading...
Loading Results for TLV62090RGTT .