Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 3.3V |
DC / DC Converter IC Case | SC-70 |
No. of Pins | 6Pins |
Output Current | 400mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CONV, BOOST, 2MHZ, SC-70-6 | Elfaro |
Single Cell High Eff Step-Up Converter | Mouser Electronics |
Single cell 3.3V output voltage high efficient step-up converter in 6 pin SC-70 package | Texas Instruments |
Dc/Dc Conv, Boost, 2Mhz, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV61225DCKR .?
Additional datasheets, footprints and schematics for TLV61225DCKR . are listed on our Part Details page. You can also find images and similar parts to TLV61225DCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV61225DCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV61225DCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV61225DCKR . fall under?
The TLV61225DCKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV61225DCKR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV61225DCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV61225DCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV61225DCKR . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for TLV61225DCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV61225DCKR . often in real-time on the comparison pages.
What if I can't find stock of TLV61225DCKR .?
You can fill out our help required form which you can use to request a quote for TLV61225DCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.