Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 3V |
DC / DC Converter IC Case | SC-70 |
No. of Pins | 6Pins |
Output Current | 400mA |
Output Voltage Nom. | 3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single cell 3V output voltage high efficient step-up converter in 6 pin SC-70 package | Texas Instruments |
Dc/Dc Conv, Boost, 2Mhz, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV61224DCKT?
Additional datasheets, footprints and schematics for TLV61224DCKT are listed on our Part Details page. You can also find images and similar parts to TLV61224DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV61224DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV61224DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV61224DCKT fall under?
The TLV61224DCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV61224DCKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV61224DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV61224DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV61224DCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV61224DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV61224DCKT often in real-time on the comparison pages.
What if I can't find stock of TLV61224DCKT?
You can fill out our help required form which you can use to request a quote for TLV61224DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.