Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 200mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 5.5V |
0.7V Low Input Voltage Step-Up Converter with 5uA Iq | Texas Instruments |
TLV61220DBVR TI | Elfaro |
Low Input Vltg Step- UP Converter | Mouser Electronics |
Dc-Dc Conv, Boost, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV61220DBVR .?
Additional datasheets, footprints and schematics for TLV61220DBVR . are listed on our Part Details page. You can also find images and similar parts to TLV61220DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV61220DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV61220DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV61220DBVR . fall under?
The TLV61220DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV61220DBVR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV61220DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV61220DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV61220DBVR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLV61220DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV61220DBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV61220DBVR .?
You can fill out our help required form which you can use to request a quote for TLV61220DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.