Status: | Unknown |
---|---|
Series: | TLV6002 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TLV6002 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 1-MHz, RRIO operational amplifier | Texas Instruments |
Op-Amp, 1Mhz, 0.5V/Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV6001IDBVT .?
Additional datasheets, footprints and schematics for TLV6001IDBVT . are listed on our Part Details page. You can also find images and similar parts to TLV6001IDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV6001IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV6001IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV6001IDBVT . fall under?
The TLV6001IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV6001IDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV6001IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV6001IDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV6001IDBVT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV6001IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV6001IDBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV6001IDBVT .?
You can fill out our help required form which you can use to request a quote for TLV6001IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.