No distributors results available
View Full Pricing & Stock ComparisonSample / Update Rate(MSPS) | 0.233 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Interface | SPI |
Settling Time(µs) | 1 |
Architecture | String |
Rating | Military |
Resolution(Bits) | 12 |
Features | N/A |
Reference | type : Ext,Int |
DAC channels | 2 |
Output range(Min)(mA/V) | 0 |
Operating temperature range(C) | -55 to 125 |
Output range(Max)(mA/V) | 5.1 |
INL(Max)(+/-LSB) | 4 |
Package Group | CDIP|8,LCCC|20 |
Power consumption(Typ)(mW) | 4.5 |
Output type | Buffered Voltage |
Where can I find additional details, specifications and documents for a TLV5638M?
Additional datasheets, footprints and schematics for TLV5638M are listed on our Part Details page. You can also find images and similar parts to TLV5638M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5638M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5638M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5638M fall under?
The TLV5638M is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Digital-to-analog converters (DACs) > Precision DACs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLV5638M when available in the Precision DACs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5638M you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5638M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5638M have stock available?
There is no stock from authorised distributors for TLV5638M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5638M often in real-time on the comparison pages.
What if I can't find stock of TLV5638M?
You can fill out our help required form which you can use to request a quote for TLV5638M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.