Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.88
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.88
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 233kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.3V 4.5V to 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 2.3mA |
12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5636IDGK?
Additional datasheets, footprints and schematics for TLV5636IDGK are listed on our Part Details page. You can also find images and similar parts to TLV5636IDGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5636IDGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5636IDGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5636IDGK fall under?
The TLV5636IDGK is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5636IDGK when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5636IDGK you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5636IDGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5636IDGK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV5636IDGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5636IDGK often in real-time on the comparison pages.
What if I can't find stock of TLV5636IDGK?
You can fill out our help required form which you can use to request a quote for TLV5636IDGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.