Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 283kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | TSSOP |
No. of Bits | 10bit |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 283kSPS |
Settling Time | 1µs |
Supply Current | 16mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 3.3V 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.3V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref | Texas Instruments |
10BIT DAC, POWER DOWN, SMD, TSSOP20 | element14 |
10Bit Dac, Power Down, Smd, Tssop20 | Newark Electronics |
IC 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int ef 20-TSSOP | Component Sense |
10bit 8Chl DAC | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV5631IPW .?
Additional datasheets, footprints and schematics for TLV5631IPW . are listed on our Part Details page. You can also find images and similar parts to TLV5631IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5631IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5631IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5631IPW . fall under?
The TLV5631IPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5631IPW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5631IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5631IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5631IPW . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLV5631IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5631IPW . often in real-time on the comparison pages.
What if I can't find stock of TLV5631IPW .?
You can fill out our help required form which you can use to request a quote for TLV5631IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.