TLV5620CD . Part Information

Details for TLV5620CD . by Texas Instruments

Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC

Part Specifications

Resolution (Bits) 8bit
Sampling Rate 48kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.25V
ADC / DAC Case Style SOIC
No. of Pins 14Pins
Data Interface SPI
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DAC, 8BIT, 48KSPS, SOIC-14; Resolution (Bits):8bit; Sampling Rate:48kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV5620CD .?

Additional datasheets, footprints and schematics for TLV5620CD . are listed in our Part Details tab. You can also find the TLV5620CD . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV5620CD . in the Pricing & Inventory tab next to part details. You can view TLV5620CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV5620CD . fall under?

The TLV5620CD . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to TLV5620CD . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5620CD . you can contact the distributor directly for product support, shipping queries etc.

Is the TLV5620CD . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TLV5620CD . have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TLV5620CD ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV5620CD . often in real-time on the comparison pages.

What if I can't find stock of TLV5620CD .?

You can fill out our help required form which you can use to request a quote for TLV5620CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TLV5620CD .

Loading...
Loading Results for TLV5620CD .
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us