No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Interface | SPI |
Settling Time(µs) | 3 |
Architecture | String |
Rating | Military |
Resolution(Bits) | 12 |
Features | N/A |
DAC channels | 2 |
Reference | type : Ext |
Output range(Min)(mA/V) | 0 |
Operating temperature range(C) | -55 to 125 |
Output range(Max)(mA/V) | 5.1 |
Power consumption(Typ)(mW) | 1.8 |
Sample / Update Rate(MSPS) | 0.093 |
INL(Max)(+/-LSB) | 4 |
Package Group | CDIP|8,LCCC|20 |
Output type | Buffered Voltage |
Where can I find additional details, specifications and documents for a TLV5618AM?
Additional datasheets, footprints and schematics for TLV5618AM are listed on our Part Details page. You can also find images and similar parts to TLV5618AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5618AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5618AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5618AM fall under?
The TLV5618AM is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Digital-to-analog converters (DACs) > Precision DACs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLV5618AM when available in the Precision DACs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5618AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5618AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5618AM have stock available?
There is no stock from authorised distributors for TLV5618AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5618AM often in real-time on the comparison pages.
What if I can't find stock of TLV5618AM?
You can fill out our help required form which you can use to request a quote for TLV5618AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.