Status: | Unknown |
---|---|
Series: | TLV431 Series |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$0.75 |
1,000
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TLV431 Series |
Reference Voltage | 1.24V to 6V |
Initial Accuracy | 1.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 431 |
Cathode Current Ik Max | 15mA |
Input Voltage | 1.24V to 6V |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 15mA |
Reference Volt Tolerance ±% | 1.5% |
Reference Voltage Tolerance | 18mV |
Reference Volts | 1.24V |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Precision Adjustable Shunt |
1.5% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments |
V-Ref Adjustable 1.24V to 6V 15mA 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLV431IDBVT.?
Additional datasheets, footprints and schematics for TLV431IDBVT. are listed on our Part Details page. You can also find images and similar parts to TLV431IDBVT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431IDBVT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431IDBVT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431IDBVT. fall under?
The TLV431IDBVT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV431IDBVT. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431IDBVT. you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431IDBVT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV431IDBVT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV431IDBVT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431IDBVT. often in real-time on the comparison pages.
What if I can't find stock of TLV431IDBVT.?
You can fill out our help required form which you can use to request a quote for TLV431IDBVT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.