Status: | Unknown |
---|---|
Series: | TLV431B Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TLV431B Series |
Reference Voltage | 1.24V to 6V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Reference Voltage Tolerance | 6mV |
Reference Volts | 1.24V |
0.5% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments |
Shunt Reg Adj +1.24/6V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV431BIDBZR?
Additional datasheets, footprints and schematics for TLV431BIDBZR are listed on our Part Details page. You can also find images and similar parts to TLV431BIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431BIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431BIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431BIDBZR fall under?
The TLV431BIDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV431BIDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431BIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431BIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV431BIDBZR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV431BIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431BIDBZR often in real-time on the comparison pages.
What if I can't find stock of TLV431BIDBZR?
You can fill out our help required form which you can use to request a quote for TLV431BIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.