TLV431BCDBZTG4 . Part Information
Details for TLV431BCDBZTG4 . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Specifications
Voltage Reference Type | Shunt - Adjustable |
Product Range | TLV431B Series |
Reference Voltage | 1.24V to 6V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.5 |
Accuracy % | 0.5% |
Base Number | 431 |
Cathode Current Ik Max | 15mA |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage | 1.24V to 6V |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 0.5% |
Output Current Max | 15mA |
Output Voltage Max | 6V |
Output Voltage Min | 1.24V |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 6mV |
Reference Volts | 1.24V |
Temperature Coeff Over Temp Range | 4mV |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV431BCDBZTG4 .?
Additional datasheets, footprints and schematics for TLV431BCDBZTG4 . are listed in our Part Details tab. You can also find the TLV431BCDBZTG4 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431BCDBZTG4 . in the Pricing & Inventory tab next to part details. You can view TLV431BCDBZTG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431BCDBZTG4 . fall under?
The TLV431BCDBZTG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV431BCDBZTG4 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431BCDBZTG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431BCDBZTG4 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV431BCDBZTG4 . have stock available?
There is no stock from authorised distributors for TLV431BCDBZTG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431BCDBZTG4 . often in real-time on the comparison pages.
What if I can't find stock of TLV431BCDBZTG4 .?
You can fill out our help required form which you can use to request a quote for TLV431BCDBZTG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.