TLV3701IDBVT . Part Information
Details for TLV3701IDBVT . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy TLV3701IDBVT Directly from Texas Instruments (11862 in stock) at $0.4890
Part Downloads

Part Specifications
Comparator Type | Nanopower |
No. of Comparators | 1 Comparator, 1 |
Response Time | 36µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Output Compatibility | CMOS |
Supply Current | 560nA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, COMPARATOR, SMD, 3701, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:36µs; Supply Voltage Range:± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes | Newark Electronics
- Single Nanopower High-Voltage Comparator | Texas Instruments
Viewing Distributors for TLV3701IDBVT .
Loading...
Loading Results for TLV3701IDBVT .