Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 36µs |
Supply Voltage Range | ± 1.25V to ± 8V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
IC Temperature Range | Commercial |
Output Compatibility | CMOS |
Supply Current | 560nA |
Termination Type | Surface Mount Device |
Ic, Comparator, Smd, 3701, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV3701CDBVT .?
Additional datasheets, footprints and schematics for TLV3701CDBVT . are listed on our Part Details page. You can also find images and similar parts to TLV3701CDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3701CDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3701CDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3701CDBVT . fall under?
The TLV3701CDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3701CDBVT . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3701CDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3701CDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3701CDBVT . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3701CDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3701CDBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV3701CDBVT .?
You can fill out our help required form which you can use to request a quote for TLV3701CDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.