Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 4.5ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
RoHS Compliant | Yes |
4.5ns Rail-to-Rail Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual R-R I/O 5.5V 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a TLV3502AID?
Additional datasheets, footprints and schematics for TLV3502AID are listed on our Part Details page. You can also find images and similar parts to TLV3502AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3502AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3502AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3502AID fall under?
The TLV3502AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3502AID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3502AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3502AID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLV3502AID have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for TLV3502AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3502AID often in real-time on the comparison pages.
What if I can't find stock of TLV3502AID?
You can fill out our help required form which you can use to request a quote for TLV3502AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.