TLV342SIRUGR Part Information
Details for TLV342SIRUGR by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.9140 |
50 | 0.8320 |
100 | 0.7500 |
250 | 0.7020 |
Stock Information
Details
Part Features
- 1.8-V and 5-V Performance
- ESD Protection Exceeds JESD 22
- Gain Bandwidth: 2.3 MHz (Typical)
- Input Bias Current: 1 pA (Typical)
- Input Offset Voltage: 0.3 mV (Typical)
- Input Referred Voltage Noise (at 10 kHz): 20 nV/u221aHz
- Low Offset (A Grade) u2013 1.25 mV Maximum (25u00b0C) u2013 1.7 mV Maximum (u201340u00b0C to 125u00b0C)
- Low Shutdown Current: 10 pA (Typical) Per Channel
- Low Supply Current: 70 u03bcA/Channel
- Rail-to-Rail Output Swing
- Slew Rate: 0.9 V/u03bcs (Typical)
- Turnon Time From Shutdown: 5 u03bcs (Typical)
- Wide Common-Mode Input Voltage Range: u20130.2 V to (V+ u2013 0.5 V)
Alternative Part Descriptions
- IC, OP-AMP, 2.2MHZ, 0.9V/ US, QFN-10; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV342SIRUGR?
Additional datasheets, footprints and schematics for TLV342SIRUGR are listed in our Part Details tab. You can also find the TLV342SIRUGR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV342SIRUGR in the Pricing & Inventory tab next to part details. You can view TLV342SIRUGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV342SIRUGR fall under?
The TLV342SIRUGR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV342SIRUGR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV342SIRUGR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV342SIRUGR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant.
Which authorised distributors for TLV342SIRUGR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV342SIRUGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV342SIRUGR often in real-time on the comparison pages.
What if I can't find stock of TLV342SIRUGR?
You can fill out our help required form which you can use to request a quote for TLV342SIRUGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.