Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 55µs |
Supply Voltage Range | 2.5V to 16V |
Comparator Case Style | MSOP |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Compatibility | CMOS |
Supply Current | 470nA |
Termination Type | Surface Mount Device |
Ic, Dual Nanopwr Comp 8-Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV3402IDGK.?
Additional datasheets, footprints and schematics for TLV3402IDGK. are listed on our Part Details page. You can also find images and similar parts to TLV3402IDGK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3402IDGK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3402IDGK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3402IDGK. fall under?
The TLV3402IDGK. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV3402IDGK. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3402IDGK. you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3402IDGK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3402IDGK. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3402IDGK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3402IDGK. often in real-time on the comparison pages.
What if I can't find stock of TLV3402IDGK.?
You can fill out our help required form which you can use to request a quote for TLV3402IDGK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.