Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 1.5V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Stereo audio DAC with stereo 125-mW headphone driver & audio processing | Texas Instruments |
Codec, Stereo, 48Ksps, 24Vqfn | Newark Electronics |
CODEC, STEREO, 48KSPS, 24VQFN | Farnell |
Where can I find additional details, specifications and documents for a TLV320DAC3203IRGET?
Additional datasheets, footprints and schematics for TLV320DAC3203IRGET are listed on our Part Details page. You can also find images and similar parts to TLV320DAC3203IRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320DAC3203IRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320DAC3203IRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320DAC3203IRGET fall under?
The TLV320DAC3203IRGET is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320DAC3203IRGET when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320DAC3203IRGET you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320DAC3203IRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320DAC3203IRGET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320DAC3203IRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320DAC3203IRGET often in real-time on the comparison pages.
What if I can't find stock of TLV320DAC3203IRGET?
You can fill out our help required form which you can use to request a quote for TLV320DAC3203IRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.