Status: | Unknown |
---|---|
Series: | Quad 32 Bit Class-D DACs |
RoHS: | Unknown |
Resolution (Bits) | 32bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Single Ended |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 32Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 32 Bit Class-D DACs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Stereo audio DAC with 2.5-W mono Class-D speaker amp, 60-mW headphone driver & audio processing | Texas Instruments |
Dac, Class-D, 32Bit, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV320DAC3100IRHBR?
Additional datasheets, footprints and schematics for TLV320DAC3100IRHBR are listed on our Part Details page. You can also find images and similar parts to TLV320DAC3100IRHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320DAC3100IRHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320DAC3100IRHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320DAC3100IRHBR fall under?
The TLV320DAC3100IRHBR is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV320DAC3100IRHBR when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320DAC3100IRHBR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320DAC3100IRHBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320DAC3100IRHBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320DAC3100IRHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320DAC3100IRHBR often in real-time on the comparison pages.
What if I can't find stock of TLV320DAC3100IRHBR?
You can fill out our help required form which you can use to request a quote for TLV320DAC3100IRHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.