Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | VQFN |
No. of Pins | 48Pins |
No. of Input Channels | 10Channels |
No. of Output Channels | 7Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 2.7V to 3.6V 1.65V to 1.95V 1.1V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | Texas Instruments |
Low Power Audio Codec | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV320AIC33IRGZT?
Additional datasheets, footprints and schematics for TLV320AIC33IRGZT are listed on our Part Details page. You can also find images and similar parts to TLV320AIC33IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC33IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC33IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC33IRGZT fall under?
The TLV320AIC33IRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC33IRGZT when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC33IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC33IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC33IRGZT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320AIC33IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC33IRGZT often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC33IRGZT?
You can fill out our help required form which you can use to request a quote for TLV320AIC33IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.