TLV320AIC32IRHBT . Part Information
Details for TLV320AIC32IRHBT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 7.9400 |
25 | 7.5800 |
50 | 7.0800 |
100 | 6.5800 |
Stock Information
Details
Part Specifications
Audio CODEC Type | Stereo |
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | QFN |
No. of Pins | 32Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 6Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C Serial |
Supply Voltage Range | 2.7V to 3.6V 1.65V to 1.95V 1.1V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
Data Interface | I2C Serial |
IC Case Style | QFN |
No. of Bits | 24bit |
Operating Temperature Range | -40°C to +85°C |
Sample Rate | 96kHz |
Supply Current | 3.3mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 1.525V to 1.95V 1.1V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- CODEC, AUDIO, STEREO, QFN-32, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV320AIC32IRHBT .?
Additional datasheets, footprints and schematics for TLV320AIC32IRHBT . are listed in our Part Details tab. You can also find the TLV320AIC32IRHBT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC32IRHBT . in the Pricing & Inventory tab next to part details. You can view TLV320AIC32IRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC32IRHBT . fall under?
The TLV320AIC32IRHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC32IRHBT . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC32IRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC32IRHBT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV320AIC32IRHBT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV320AIC32IRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC32IRHBT . often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC32IRHBT .?
You can fill out our help required form which you can use to request a quote for TLV320AIC32IRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.