Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | QFN |
No. of Pins | 32Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 32bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 1.1V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Type | Stereo Audio |
No. of ADC/DACs | 2/2 |
Operating Temperature Range | -40°C to +85°C |
Resolution | 32bit |
Sample Rate | 192kHz |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.26V |
Termination Type | Surface Mount Device |
Very Low-Power Stereo Audio CODEC with programmable miniDSP | Texas Instruments |
Ic, Lp Audio Codec, 1.8V, 32Qfn | Newark Electronics |
Audio Codec 2ADC / 2DAC 32-Bit 32-Pin VQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLV320AIC3254IRHBT .?
Additional datasheets, footprints and schematics for TLV320AIC3254IRHBT . are listed on our Part Details page. You can also find images and similar parts to TLV320AIC3254IRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC3254IRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC3254IRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC3254IRHBT . fall under?
The TLV320AIC3254IRHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC3254IRHBT . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC3254IRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC3254IRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC3254IRHBT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV320AIC3254IRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC3254IRHBT . often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC3254IRHBT .?
You can fill out our help required form which you can use to request a quote for TLV320AIC3254IRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.