TLV320AIC3204IRHBR . Part Information
Details for TLV320AIC3204IRHBR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders

Buy TLV320AIC3204IRHBR Directly from Texas Instruments (0 in stock) at $1.8040
Part Downloads

Part Specifications
Audio CODEC Type | Stereo |
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | VQFN |
No. of Pins | 32Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 32bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 1.5V to 1.95V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- AUDIO CODEC, STEREO, 192KSPS, VQFN-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. RoHS Compliant: Yes | Newark Electronics
- Very-Low-Power Stereo Audio CODEC With PowerTune™ Technology | Texas Instruments
Viewing Distributors for TLV320AIC3204IRHBR .
Loading...
Loading Results for TLV320AIC3204IRHBR .