Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | QFN |
No. of Pins | 32Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 6Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 102dB |
IC Interface Type | I2C |
Supply Voltage Range | 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
Operating Temperature Range | -40°C to +85°C |
Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Speaker/HP Amp and Enhanced Digital Effects | Texas Instruments |
Interface - CODECs 6 In & Out Speaker & Headph Amp | Elfaro |
CODEC, STER, AUD, 24 BIT, 32VQFN | Farnell |
Codec, Ster, Aud, 24 Bit, 32Vqfn | Newark Electronics |
6 In & Out Speaker & Headph Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV320AIC3101IRHBT .?
Additional datasheets, footprints and schematics for TLV320AIC3101IRHBT . are listed on our Part Details page. You can also find images and similar parts to TLV320AIC3101IRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC3101IRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC3101IRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC3101IRHBT . fall under?
The TLV320AIC3101IRHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC3101IRHBT . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC3101IRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC3101IRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC3101IRHBT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLV320AIC3101IRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC3101IRHBT . often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC3101IRHBT .?
You can fill out our help required form which you can use to request a quote for TLV320AIC3101IRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.