No distributors results available
View Full Pricing & Stock ComparisonAudio CODEC Type | Stereo |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | SOIC |
No. of Pins | 28Pins |
No. of Input Channels | - |
No. of Output Channels | - |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | TSSOP |
Amplifier Type | Audio |
Bandwidth | 96kHz |
Base Number | 320 |
IC Temperature Range | Commercial |
Load Impedance | 16ohm |
Load Impedance Min | 16ohm |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Output Power | 30mW |
Output Power (Pout) | 40mW @ 16ohm |
Power Rating RMS | 40mW |
Supply Voltage + Nom | 3.6V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.42V |
Termination Type | Surface Mount Device |
SMT TUBE | Component Electronics |
Audio Codec 2ADC / 2DAC 32-Bit 28-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TLV320AIC23PW?
Additional datasheets, footprints and schematics for TLV320AIC23PW are listed on our Part Details page. You can also find images and similar parts to TLV320AIC23PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC23PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC23PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC23PW fall under?
The TLV320AIC23PW is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC23PW when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC23PW you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC23PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC23PW have stock available?
There is no stock from authorised distributors for TLV320AIC23PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC23PW often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC23PW?
You can fill out our help required form which you can use to request a quote for TLV320AIC23PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.