Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.87
|
16,950
in stock
|
Buy Now |
Audio CODEC Type | Mono |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 26kSPS |
Audio IC Case Style | TSSOP |
No. of Pins | 30Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 84dB |
IC Interface Type | I2C |
Supply Voltage Range | 2.7V to 3.6V 1.65V to 1.95V 1.1V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low-Power Mono Voice Band CODEC | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV320AIC14KIDBT?
Additional datasheets, footprints and schematics for TLV320AIC14KIDBT are listed on our Part Details page. You can also find images and similar parts to TLV320AIC14KIDBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC14KIDBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC14KIDBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC14KIDBT fall under?
The TLV320AIC14KIDBT is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC14KIDBT when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC14KIDBT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC14KIDBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC14KIDBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV320AIC14KIDBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC14KIDBT often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC14KIDBT?
You can fill out our help required form which you can use to request a quote for TLV320AIC14KIDBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.