Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | PCM |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 8kSPS |
Audio IC Case Style | TQFP |
No. of Pins | 32Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 15bit |
ADCs / DACs Signal to Noise Ratio | 75dB |
IC Interface Type | I2C |
Supply Voltage Range | 2.7V to 3.3V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Programmable PCM Codec With Microphone Amps & Speaker Driver | Texas Instruments |
Audio Codec, 15Bit, Pcm, Tqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV320AIC1110PBS .?
Additional datasheets, footprints and schematics for TLV320AIC1110PBS . are listed on our Part Details page. You can also find images and similar parts to TLV320AIC1110PBS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC1110PBS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC1110PBS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC1110PBS . fall under?
The TLV320AIC1110PBS . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC1110PBS . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC1110PBS . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC1110PBS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC1110PBS . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320AIC1110PBS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC1110PBS . often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC1110PBS .?
You can fill out our help required form which you can use to request a quote for TLV320AIC1110PBS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.