Status: | Unknown |
---|---|
Series: | 2 Channel 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 96kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2 Channel 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low-power stereo analog-to-digital converter (ADC) for voice-activated systems and portable audio | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV320ADC3100IRGET?
Additional datasheets, footprints and schematics for TLV320ADC3100IRGET are listed on our Part Details page. You can also find images and similar parts to TLV320ADC3100IRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320ADC3100IRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320ADC3100IRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320ADC3100IRGET fall under?
The TLV320ADC3100IRGET is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV320ADC3100IRGET when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320ADC3100IRGET you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320ADC3100IRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320ADC3100IRGET have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TLV320ADC3100IRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320ADC3100IRGET often in real-time on the comparison pages.
What if I can't find stock of TLV320ADC3100IRGET?
You can fill out our help required form which you can use to request a quote for TLV320ADC3100IRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.