TLV320ADC3001IYZHT Part Information
Details for TLV320ADC3001IYZHT by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 96kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.6V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | DSBGA |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
IC Case Style | DSBGA |
No. of Channels | 3Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 4mA |
Supply Voltage Range | 2.6V to 3.6V |
Supply Voltage Range - Analogue | 2.6V to 3.6V |
Supply Voltage Range - Digital | 1.1V to 3.6V 1.65V to 1.95V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV320ADC3001IYZHT?
Additional datasheets, footprints and schematics for TLV320ADC3001IYZHT are listed in our Part Details tab. You can also find the TLV320ADC3001IYZHT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320ADC3001IYZHT in the Pricing & Inventory tab next to part details. You can view TLV320ADC3001IYZHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320ADC3001IYZHT fall under?
The TLV320ADC3001IYZHT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLV320ADC3001IYZHT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320ADC3001IYZHT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320ADC3001IYZHT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV320ADC3001IYZHT have stock available?
There is no stock from authorised distributors for TLV320ADC3001IYZHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320ADC3001IYZHT often in real-time on the comparison pages.
What if I can't find stock of TLV320ADC3001IYZHT?
You can fill out our help required form which you can use to request a quote for TLV320ADC3001IYZHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.