Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 40ns |
Supply Voltage Range | 2.2V to 5.5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
5.5-V, high-speed, dual push-pull comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Micropwr Comparator, Push Pull, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV3202AIDR .?
Additional datasheets, footprints and schematics for TLV3202AIDR . are listed on our Part Details page. You can also find images and similar parts to TLV3202AIDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3202AIDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3202AIDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3202AIDR . fall under?
The TLV3202AIDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3202AIDR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3202AIDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3202AIDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3202AIDR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3202AIDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3202AIDR . often in real-time on the comparison pages.
What if I can't find stock of TLV3202AIDR .?
You can fill out our help required form which you can use to request a quote for TLV3202AIDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.