Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 40ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | VSSOP |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | VSSOP |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 65µA |
5.5-V, high-speed, dual push-pull comparator | Texas Instruments |
Comparator, 2 Ch, 5.5V, 8Msop | Newark Electronics |
COMPARATOR, 2 CH, 5.5V, 8MSOP | element14 |
Texas Instruments,TLV3202AIDGK,IC,Comp. | RS |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TLV3202AIDGK?
Additional datasheets, footprints and schematics for TLV3202AIDGK are listed on our Part Details page. You can also find images and similar parts to TLV3202AIDGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3202AIDGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3202AIDGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3202AIDGK fall under?
The TLV3202AIDGK is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3202AIDGK when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3202AIDGK you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3202AIDGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3202AIDGK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TLV3202AIDGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3202AIDGK often in real-time on the comparison pages.
What if I can't find stock of TLV3202AIDGK?
You can fill out our help required form which you can use to request a quote for TLV3202AIDGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.