Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
3,983
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
3,783
in stock
|
Buy Now | |
Texas Instruments
from US$0.42
|
3,584
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator |
Response Time | 40ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC: comparator | Transfer Multisort Elektronik |
5.5-V, high-speed, single push-pull comparator | Texas Instruments |
Comparator, Single, 40Ns, Sot-23-5 | Newark Electronics |
COMPARATOR, SINGLE, 40NS, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TLV3201AIDBVR .?
Additional datasheets, footprints and schematics for TLV3201AIDBVR . are listed on our Part Details page. You can also find images and similar parts to TLV3201AIDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3201AIDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3201AIDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3201AIDBVR . fall under?
The TLV3201AIDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3201AIDBVR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3201AIDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3201AIDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3201AIDBVR . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for TLV3201AIDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3201AIDBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV3201AIDBVR .?
You can fill out our help required form which you can use to request a quote for TLV3201AIDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.