TLV27L1IDBVT . Part Information
Details for TLV27L1IDBVT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5300 |
10 | 1.3100 |
50 | 1.2100 |
100 | 1.1100 |
250 | 1.0300 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 160kHz |
Slew Rate | 0.06V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 27 |
Gain Bandwidth | 160kHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 27L1 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- OP AMP, RRO/P, SMD, 27L1, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV27L1IDBVT .?
Additional datasheets, footprints and schematics for TLV27L1IDBVT . are listed in our Part Details tab. You can also find the TLV27L1IDBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV27L1IDBVT . in the Pricing & Inventory tab next to part details. You can view TLV27L1IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV27L1IDBVT . fall under?
The TLV27L1IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV27L1IDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV27L1IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV27L1IDBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV27L1IDBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV27L1IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV27L1IDBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV27L1IDBVT .?
You can fill out our help required form which you can use to request a quote for TLV27L1IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.