TLV2774CDG4 Part Information
Details for TLV2774CDG4 by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3000 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 4.8MHz |
Slew Rate | 10.5V/µs |
Supply Voltage Range | 2.5V to 6V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 6V |
Amplifier Type | CMOS |
Base Number | 2774 |
Gain Bandwidth | 5.1MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2774 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 2.7mV |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV2774CDG4?
Additional datasheets, footprints and schematics for TLV2774CDG4 are listed in our Part Details tab. You can also find the TLV2774CDG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2774CDG4 in the Pricing & Inventory tab next to part details. You can view TLV2774CDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2774CDG4 fall under?
The TLV2774CDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2774CDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2774CDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2774CDG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV2774CDG4 have stock available?
There is no stock from authorised distributors for TLV2774CDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2774CDG4 often in real-time on the comparison pages.
What if I can't find stock of TLV2774CDG4?
You can fill out our help required form which you can use to request a quote for TLV2774CDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.