No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5.1MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.5V to 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 6V |
Amplifier Type | CMOS |
Base Number | 2772 |
Gain Bandwidth | 5.1MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2772 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 2.5mV |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
Dual, 5.5-V, 5.1-MHz, high slew rate (10.5-V/μs) operational amplifier | Texas Instruments |
Ic, Op Amp, Dual Rro/P, 2772, Soic8 | Newark Electronics |
IC, OP AMP, DUAL RRO/P, 2772, SOIC8 | element14 |
Dual 2.7V R/R | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV2772CD .?
Additional datasheets, footprints and schematics for TLV2772CD . are listed on our Part Details page. You can also find images and similar parts to TLV2772CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2772CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2772CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2772CD . fall under?
The TLV2772CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2772CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2772CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2772CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2772CD . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLV2772CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2772CD . often in real-time on the comparison pages.
What if I can't find stock of TLV2772CD .?
You can fill out our help required form which you can use to request a quote for TLV2772CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.