TLV2771IDBVR Amplifiers & Comparators by Texas Instruments

OP AMP 5.1MHZ 10.5V/uS SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
7,716 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 5.1MHz
Slew Rate 10.5V/µs
Supply Voltage Range 2.5V to 6V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C

Alternative Descriptions

Single, 5.5-V, 5.1-MHz, high slew rate (10.5-V/μs) operational amplifier | Texas Instruments
OP AMP, 5.1MHZ, 10.5V/US, SOT-23-5 | Farnell
Op Amp, 5.1Mhz, 10.5V/Us, Sot-23-5 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2771IDBVR?

Additional datasheets, footprints and schematics for TLV2771IDBVR are listed on our Part Details page. You can also find images and similar parts to TLV2771IDBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2771IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2771IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2771IDBVR fall under?

The TLV2771IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2771IDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2771IDBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2771IDBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV2771IDBVR have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TLV2771IDBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2771IDBVR often in real-time on the comparison pages.

What if I can't find stock of TLV2771IDBVR?

You can fill out our help required form which you can use to request a quote for TLV2771IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay