Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 16-V, 3-MHz operational amplifier | Texas Instruments |
Op-Amp, 3Mhz, 2.4V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV274IPW?
Additional datasheets, footprints and schematics for TLV274IPW are listed on our Part Details page. You can also find images and similar parts to TLV274IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV274IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV274IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV274IPW fall under?
The TLV274IPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV274IPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV274IPW you can contact the distributor directly for product support, shipping queries etc.
Is the TLV274IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV274IPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV274IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV274IPW often in real-time on the comparison pages.
What if I can't find stock of TLV274IPW?
You can fill out our help required form which you can use to request a quote for TLV274IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.