Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
2,219
in stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
42,912
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2,219
in stock
|
Buy Now | |
element14
from US$1.61
|
2,219
in stock
|
Buy Now | |
CoreStaff
from US$0.50
|
648
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
9
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Product Range | - |
Quad, 16-V, 3-MHz operational amplifier | Texas Instruments |
Op-Amp, Quad, 3Mhz, 2.4V/Us, Tssop-14 | Newark Electronics |
OP-AMP, QUAD, 3MHZ, 2.4V/US, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a TLV274CPWR.?
Additional datasheets, footprints and schematics for TLV274CPWR. are listed on our Part Details page. You can also find images and similar parts to TLV274CPWR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV274CPWR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV274CPWR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV274CPWR. fall under?
The TLV274CPWR. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV274CPWR. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV274CPWR. you can contact the distributor directly for product support, shipping queries etc.
Is the TLV274CPWR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV274CPWR. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for TLV274CPWR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV274CPWR. often in real-time on the comparison pages.
What if I can't find stock of TLV274CPWR.?
You can fill out our help required form which you can use to request a quote for TLV274CPWR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.