Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.33
|
35,885
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
4,380
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
2,500
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 16-V, 3-MHz operational amplifier | Texas Instruments |
2xOp-Amp CMOS 2,7..16V RtoR SO8 | Schukat Electronic |
IC AMP OP TLV272 SOIC-8 | Kruse |
Op-Amp, 3Mhz, 2.4V/Us, Soic-8 | Newark Electronics |
OP-AMP, DUAL, 3MHZ, 2.4V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TLV272IDR .?
Additional datasheets, footprints and schematics for TLV272IDR . are listed on our Part Details page. You can also find images and similar parts to TLV272IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV272IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV272IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV272IDR . fall under?
The TLV272IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV272IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV272IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV272IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV272IDR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Kruse and Newark Electronics have stock available or on a lead time for TLV272IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV272IDR . often in real-time on the comparison pages.
What if I can't find stock of TLV272IDR .?
You can fill out our help required form which you can use to request a quote for TLV272IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.